The Terminals - 1228 from Win Source Electronics are designed for rugged multi-insertion applications, featuring a pre-assembled header that reduces PC assembly costs and enhances board retention strength. These terminals are made from .032 (.80) brass or steel, tin-plated for durability, and are UL rated 94V-0 for the thermoplastic insulator. They have a current rating of 15 Amps at 500V AC and can operate within a temperature range of -58°F to +292°F (-50°C to +145°C). The terminals are suitable for repeated mating cycles and are compatible with tabs ranging from 0.110 inches (2.8mm) to 0.250 inches (6.4mm). They are available in both horizontal and vertical orientations, making them versatile for various applications.
Manufacturer: Keystone Electronics
Win Source Part Number: 853119-1228
Features: Quick Connect Connector
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 1228-ND, 36-1228
CONN QC TAB 0.187 Product overview: 1228 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1228 can be used for catalog matching and distributor lookup.
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Terminals PC QUICK-FIT TERM .312X.250X.250 MATTE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 853119-1228 | 392-1228 | 36-1228-ND | 1228 |
| Product Name | Terminals - 1228 | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Male / Plug | Male / Plug | Male / Plug |