The Connector, Header, 1Pos, 1Row from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm (0.100 inches). It features a single row with one contact and is suitable for through-hole termination. The insulator material is black glass-filled polyester, and the terminal material is brass, with options for phosphor bronze in specific styles. The connector is available with gold plating over nickel or tin plating over copper, ensuring compatibility with various soldering processes. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs.
CONN HEADER VERT 1POS Product overview: TS-101-T-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Specialty Pin. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 318-TS-101-T-A can be used for catalog matching and distributor lookup.
CONN HEADER VERT 1POS
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 318-TS-101-T-A | 2001480 | TS-101-T-A | 12P1112 |
| Product Name | Electronic Connector | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Termination | Solder | Solder | Through Hole |