Anderson Power Products Blade Type Power Connectors 1380G1

Description
PP180-CONNECTOR BLACK
Datasheet
Description
PP180-CONNECTOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - 1380G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1380G1
Blade Type Power Connectors 1380G1
PP180-CONNECTOR BLACK

PP180-CONNECTOR BLACK

Supplier's Site Datasheet
Connector, Power; 2200 VAC/VDC; UL94 V-0; 0.9 in. (Max.); Black - 70161961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power; 2200 VAC/VDC; UL94 V-0; 0.9 in. (Max.); Black
70161961
Connector, Power; 2200 VAC/VDC; UL94 V-0; 0.9 in. (Max.); Black 70161961
Connectors, 0.9 in. (Max.) Insulation Dia. Contact resistance 100 Microohms Connector with flat wiping contact system.

Connectors, 0.9 in. (Max.) Insulation Dia.

  • Contact resistance 100 Microohms
    Connector with flat wiping contact system.
Supplier's Site
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1560 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products
97B1560
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products 97B1560
PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP180 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP180 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site
Pp180 Blk 1/0 Con Kit Rohs Compliant Anderson Power Products - 63M4150 - Newark, An Avnet Company
Chicago, IL, United States
Pp180 Blk 1/0 Con Kit Rohs Compliant Anderson Power Products
63M4150
Pp180 Blk 1/0 Con Kit Rohs Compliant Anderson Power Products 63M4150
PP180 BLK 1/0 CON KIT ROHS COMPLIANT: YES

PP180 BLK 1/0 CON KIT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380G1 70161961 97B1560 63M4150
Product Name Blade Type Power Connectors Connector, Power; 2200 VAC/VDC; UL94 V-0; 0.9 in. (Max.); Black Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products Pp180 Blk 1/0 Con Kit Rohs Compliant Anderson Power Products
Geometry Single Pole
Unlock Full Specs
to access all available technical data