Samtec Inc. PCB Headers TMS-110-01-S-S-RA

Description
1.27mm r/a PCB header 10W
Request a Quote Datasheet
Description
1.27mm r/a PCB header 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2546340 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2546340
PCB Headers 2546340
1.27mm r/a PCB header 10W

1.27mm r/a PCB header 10W

Supplier's Site
Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 76P9922 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
76P9922
Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 76P9922
HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2546340 76P9922
Product Name PCB Headers Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - 9234 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details