Samtec Inc. Cable Assemblies TMM-135-01-F-D

Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote
Description
Micro Mate Single Row Discrete Wire Cabl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TMM-135-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TMM-135-01-F-D
Cable Assemblies TMM-135-01-F-D
Micro Mate Single Row Discrete Wire Cabl

Micro Mate Single Row Discrete Wire Cabl

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number TMM-135-01-F-D
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details