Samtec Inc. PCB Headers TMM-105-01-L-D-RA

Description
Samtec TMM-105-01-L-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TMM-105-01-L-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803399 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803399
PCB Headers 1803399
Samtec TMM-105-01-L-D-RA Pin Header

Samtec TMM-105-01-L-D-RA Pin Header

Supplier's Site
PCB Headers - 1803077 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803077
PCB Headers 1803077
Samtec TMM-105-01-L-D-RA Pin Header

Samtec TMM-105-01-L-D-RA Pin Header

Supplier's Site
Header, 2.0Mm, Right Angle, 2X5 Position; Connector Systems Samtec - 85P2782 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Right Angle, 2X5 Position; Connector Systems Samtec
85P2782
Header, 2.0Mm, Right Angle, 2X5 Position; Connector Systems Samtec 85P2782
HEADER, 2.0MM, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

HEADER, 2.0MM, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803399 85P2782
Product Name PCB Headers Header, 2.0Mm, Right Angle, 2X5 Position; Connector Systems Samtec
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1730817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details