Keystone Electronics Corp. Test Point, Jack, Ptfe, White; For Use With Keystone 11011

Description
TEST POINT, JACK, PTFE, WHITE; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, JACK, PTFE, WHITE; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Jack, Ptfe, White; For Use With Keystone - 95M0674 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Jack, Ptfe, White; For Use With Keystone
95M0674
Test Point, Jack, Ptfe, White; For Use With Keystone 95M0674
TEST POINT, JACK, PTFE, WHITE; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TEST POINT, JACK, PTFE, WHITE; For Use With:-; Current Rating:-; Mounting Hole Dia:-; Operating Voltage:-; Insulator Colour:-; Product Range:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95M0674
Product Name Test Point, Jack, Ptfe, White; For Use With Keystone
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details