CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:2Contacts; Gender:Header; Product Range:TMM Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 56AC7040 |
| Product Name | Connector, Header, 2Pos, 1Row, 2Mm; Pitch Spacing Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |