Samtec Inc. .100 Low Profile Terminal Strip Rohs Compliant Samtec TLW-140-05-T-S

Description
.100" Low Profile Terminal Strip RoHS Compliant: Yes
Description
.100" Low Profile Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .100 Low Profile Terminal Strip, part number 12P0627, is designed for applications requiring a compact connection solution. It features a low-profile design with a post height of 0.025" square, making it suitable for mating with low-profile sockets. The terminal strip is available in single and double row configurations, accommodating up to 40 pins per row. Constructed from black liquid crystal polymer and phosphor bronze terminals, this product supports a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. The terminal strip is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Engineers should consider this terminal strip for projects that require reliable, low-profile connections in a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The .100 Low Profile Terminal Strip, part number 12P0627, is designed for applications requiring a compact connection solution. It features a low-profile design with a post height of 0.025" square, making it suitable for mating with low-profile sockets. The terminal strip is available in single and double row configurations, accommodating up to 40 pins per row. Constructed from black liquid crystal polymer and phosphor bronze terminals, this product supports a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. The terminal strip is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Engineers should consider this terminal strip for projects that require reliable, low-profile connections in a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
.100 Low Profile Terminal Strip Rohs Compliant Samtec - 12P0627 - Newark, An Avnet Company
Chicago, IL, United States
.100 Low Profile Terminal Strip Rohs Compliant Samtec
12P0627
.100 Low Profile Terminal Strip Rohs Compliant Samtec 12P0627
.100" Low Profile Terminal Strip RoHS Compliant: Yes

.100" Low Profile Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 12P0627
Product Name .100 Low Profile Terminal Strip Rohs Compliant Samtec
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 30 AWG wire, 150mm, double-end - G125-FW30150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0466 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details