Amphenol Communications Solutions Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions 86093967894755E1LF

Description
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0466 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions
63K0466
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions 63K0466
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:FCI 8609 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63K0466
Product Name Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV11005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Header, 24Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9780 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Hollow Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details