Harwin Plc Female Contact with 30 AWG wire, 150mm, double-end G125-FW30150AAF9400

Description
Single Pre-Crimped Contact, Female-to-Female with white 30 AWG cable, 150mm (6") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT crimp housings (G125-224 series) and Gecko Latch crimp housings (G125-204 series).
Request a Quote Datasheet
Description
Single Pre-Crimped Contact, Female-to-Female with white 30 AWG cable, 150mm (6") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT crimp housings (G125-224 series) and Gecko Latch crimp housings (G125-204 series).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Contact with 30 AWG wire, 150mm, double-end - G125-FW30150AAF9400 - Harwin Plc
Portsmouth, United Kingdom
Female Contact with 30 AWG wire, 150mm, double-end
G125-FW30150AAF9400
Female Contact with 30 AWG wire, 150mm, double-end G125-FW30150AAF9400
Single Pre-Crimped Contact, Female-to-Female with white 30 AWG cable, 150mm (6") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT crimp housings (G125-224 series) and Gecko Latch crimp housings (G125-204 series).
  • Single Pre-Crimped Contact, Female-to-Female with white 30 AWG cable, 150mm (6") long.
  • Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area.
  • To be used in Gecko-SL or Gecko-MT crimp housings (G125-224 series) and Gecko Latch crimp housings (G125-204 series).
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-FW30150AAF9400
Product Name Female Contact with 30 AWG wire, 150mm, double-end
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224129600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Female Contact with 24 AWG wire, 300mm, double-end - M80-9230099 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 3.3 amps
View Details