Win Source Part Number: 1100216-TLE-110-01-G
Category: Connectors, Interconnects>Rectan
Series: TLE
Number of Positions: 20
Connector Type: Receptacle, Pass Through
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 1-969973-0; MMS-110-02-L-DV; CLT-110-02-L-D-A-K-T
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1251-10
Base Product Number: TLE-110
CONN RCPT 20POS 0.079 GOLD SMD Product overview: TLE-110-01-G-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-TLE-110-01-G-DV can be used for catalog matching and distributor lookup.
2.00 mm Tiger Beam Cost-effective Single
BOARD-BOARD CONN, SOCKET, 20WAY, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Dual, TLE Series, Surface Mount, Receptacle, 20, 2 mm RoHS Compliant: Yes
CONN RCPT 20POS 0.079 GOLD SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1100216-TLE-110-01-G-DV | 315-TLE-110-01-G-DV | TLE-110-01-G-DV | 12P0330 | 15P3360 | TLE-110-01-G-DV |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | SMD Electronic Connector | Pin & Socket Connectors | Board-Board Conn, Socket, 20Way, 2Row; Connector Systems Samtec | Board-To-Board Connector, Dual, Tle Series, Surface Mount, Receptacle, 20, 2 Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |