Samtec Inc. Plug, 2.54Mm, Vertical Through Hole, 62 Position; Connector Systems Samtec TD-131-G-A-2

Description
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 62 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes
Datasheet
Description
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 62 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2.54Mm, Vertical Through Hole, 62 Position; Connector Systems Samtec - 84P6312 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 62 Position; Connector Systems Samtec
84P6312
Plug, 2.54Mm, Vertical Through Hole, 62 Position; Connector Systems Samtec 84P6312
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 62 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 62 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P6312
Product Name Plug, 2.54Mm, Vertical Through Hole, 62 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details