Samtec Inc. PCB Headers TD-106-G-A

Description
Header 2.54mm machined 6+6way
Request a Quote Datasheet
Description
Header 2.54mm machined 6+6way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655887 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655887
PCB Headers 7655887
Header 2.54mm machined 6+6way

Header 2.54mm machined 6+6way

Supplier's Site
PCB Headers - 7655887P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655887P
PCB Headers 7655887P
Header 2.54mm machined 6+6way

Header 2.54mm machined 6+6way

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TD-106-G-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-106-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-106-G-A
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Board-Board Connector, Header, 12Way, 2Row; Connector Systems Samtec - 12P0236 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12Way, 2Row; Connector Systems Samtec
12P0236
Board-Board Connector, Header, 12Way, 2Row; Connector Systems Samtec 12P0236
BOARD-BOARD CONNECTOR, HEADER, 12WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:TD Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655887 7655887P TD-106-G-A 12P0236
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Board-Board Connector, Header, 12Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details