Samtec Inc. Cable Assy, Idc Rcpt-Free End, 50P, 12; Connector To Connector Samtec TCSD-25-S-12.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 50P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 50P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 50P, 12; Connector To Connector Samtec - 12P0226 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 50P, 12; Connector To Connector Samtec
12P0226
Cable Assy, Idc Rcpt-Free End, 50P, 12; Connector To Connector Samtec 12P0226
CABLE ASSY, IDC RCPT-FREE END, 50P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 50P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12P0226
Product Name Cable Assy, Idc Rcpt-Free End, 50P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details