Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies TCSD-25-D-06.00-01-N-R

Description
2MM DOUBLE ROW FEMALE IDC ASSEMB
Datasheet
Description
2MM DOUBLE ROW FEMALE IDC ASSEMB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - TCSD-25-D-06.00-01-N-R - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-25-D-06.00-01-N-R
Cable Assemblies - Rectangular Cable Assemblies TCSD-25-D-06.00-01-N-R
2MM DOUBLE ROW FEMALE IDC ASSEMB

2MM DOUBLE ROW FEMALE IDC ASSEMB

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 6; Connector Type A Samtec - 84P5374 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 6; Connector Type A Samtec
84P5374
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 6; Connector Type A Samtec 84P5374
CABLE ASSY, IDC RCPT-IDC RCPT, 50POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 50POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-25-D-06.00-01-N-R 84P5374
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 6; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1050-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details