Samtec Inc. Cable Assy, Idc Rcpt-Free End, 44P, 17; Connector To Connector Samtec TCSD-22-S-17.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 44P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 44P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 44P, 17; Connector To Connector Samtec - 84P5058 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 44P, 17; Connector To Connector Samtec
84P5058
Cable Assy, Idc Rcpt-Free End, 44P, 17; Connector To Connector Samtec 84P5058
CABLE ASSY, IDC RCPT-FREE END, 44P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 44P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Positions; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P5058
Product Name Cable Assy, Idc Rcpt-Free End, 44P, 17; Connector To Connector Samtec
Cable Length 1.42 ft (4.32 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Cable Assembly - 6025A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details