Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies TCSD-22-S-10.00-01-N

Description
2MM DOUBLE ROW FEMALE IDC ASSEMB
Datasheet
Description
2MM DOUBLE ROW FEMALE IDC ASSEMB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - TCSD-22-S-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-22-S-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-22-S-10.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSEMB

2MM DOUBLE ROW FEMALE IDC ASSEMB

Supplier's Site
Cable Assy, Idc Rcpt-Free End, 44P, 10; Connector To Connector Samtec - 84P5034 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 44P, 10; Connector To Connector Samtec
84P5034
Cable Assy, Idc Rcpt-Free End, 44P, 10; Connector To Connector Samtec 84P5034
CABLE ASSY, IDC RCPT-FREE END, 44P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 44P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-22-S-10.00-01-N 84P5034
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Free End, 44P, 10; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 2M Length - 3023013-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
5 suppliers
Cable for Computer Nework Etc… - 100005295 - Radwell International
Specs
Application Computer
View Details