Samtec Inc. Cable Assy, Idc Rcpt-Free End, 44Pos, 5; Connector To Connector Samtec TCSD-22-S-05.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 44POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 44POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 44Pos, 5; Connector To Connector Samtec - 84P4992 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 44Pos, 5; Connector To Connector Samtec
84P4992
Cable Assy, Idc Rcpt-Free End, 44Pos, 5; Connector To Connector Samtec 84P4992
CABLE ASSY, IDC RCPT-FREE END, 44POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 44POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P4992
Product Name Cable Assy, Idc Rcpt-Free End, 44Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/22AWG, 10FT Length - 3025053-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details