Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 20; Connector To Connector Samtec TCSD-22-D-20.00-01-F-N

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 44P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 44P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 20; Connector To Connector Samtec - 84P4815 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 20; Connector To Connector Samtec
84P4815
Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 20; Connector To Connector Samtec 84P4815
CABLE ASSY, IDC RCPT-IDC RCPT, 44P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 44P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P4815
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length - 1321021-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details