Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 9; Connector To Connector Samtec TCSD-22-D-09.00-01-N-RW

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 44POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 44POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 9; Connector To Connector Samtec - 84P4523 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 9; Connector To Connector Samtec
84P4523
Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 9; Connector To Connector Samtec 84P4523
CABLE ASSY, IDC RCPT-IDC RCPT, 44POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 44POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P4523
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG59/U Coaxial Test Cable - 7525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
N Female St. Connector With 1.13mm Cable (L-5CM) + UFL Connector - ET-NFS-5L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type N Female
View Details