Samtec Inc. Cable Assemblies TCSD-22-D-08.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 44 positions and an 8-inch length. It is designed for use with various connector types including TMM, TMMH, and STMM. The assembly utilizes a 2 mm connector pitch and a 1 mm cable pitch. The wire is 28 AWG stranded copper with a tinned finish, and the assembly is RoHS compliant. It has a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The assembly is constructed with black glass-filled polyester insulators and offers options for different plating and breakout configurations.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 44 positions and an 8-inch length. It is designed for use with various connector types including TMM, TMMH, and STMM. The assembly utilizes a 2 mm connector pitch and a 1 mm cable pitch. The wire is 28 AWG stranded copper with a tinned finish, and the assembly is RoHS compliant. It has a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The assembly is constructed with black glass-filled polyester insulators and offers options for different plating and breakout configurations.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-22-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-22-D-08.00-01-N
Cable Assemblies TCSD-22-D-08.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 8; Connector Type A Samtec - 84P4469 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 8; Connector Type A Samtec
84P4469
Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 8; Connector Type A Samtec 84P4469
CABLE ASSY, IDC RCPT-IDC RCPT, 44POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 44POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-22-D-08.00-01-N 84P4469
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 44Pos, 8; Connector Type A Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6381A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details