Win Source Part Number: 1194706-TCSD-20-D-02
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ TCSD
Number of Positions: 40
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.167' (50.80mm, 2.00")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.079" (2.00mm)
Pitch - Cable: 0.039" (1.00mm)
Alternative Parts (Cross-Reference): TCSD-20-D-02.00-01-N
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: TCSD20D020001N,SAM85
Base Product Number: TCSD-20
CABLE ASSEM 2MM 40POS F-F 2" Product overview: TCSD-20-D-02.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt
CABLE ASSEM 2MM 40POS F-F 2"
CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 2"; No. of Positions:40Position
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1194706-TCSD-20-D-02.00-01-N | 450-TCSD-20-D-02.00-01-N | TCSD-20-D-02.00-01-N | TCSD-20-D-02.00-01-N | 12P0216 |
| Product Name | Cable Assemblies - Rectangular Cable Assemblies | Cable Assembly | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 2; No. Of Positions Samtec |
| Cable Shielding | Unshielded | No Shielding; Unshielded | |||
| Cable Length | 0.1670 ft (0.5090 dm) | 0.1670 ft (0.5090 dm) | 0.1640 ft (0.5000 dm) | ||
| Connector Type | Socket | IDC Receptacle |