Samtec Inc. Cable Assemblies TCSD-17-D-02.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-17-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-17-D-02.00-01-N
Cable Assemblies TCSD-17-D-02.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 2; No. Of Positions Samtec - 84P2556 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 2; No. Of Positions Samtec
84P2556
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 2; No. Of Positions Samtec 84P2556
CABLE ASSY, IDC RCPT-IDC RCPT, 34POS, 2"; No. of Positions:34Position s; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Connector Pitch:2mm; Product Range:TCSD Series; Cable Pitch:1mm; Connector Type A:IDC Receptacle RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 34POS, 2"; No. of Positions:34Positions; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Connector Pitch:2mm; Product Range:TCSD Series; Cable Pitch:1mm; Connector Type A:IDC Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-17-D-02.00-01-N 84P2556
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 2; No. Of Positions Samtec
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG59/U Coaxial Test Cable - 7525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details