Samtec Inc. Cable Assy, Idc Rcpt-Free End, 26P, 18; Connector To Connector Samtec TCSD-13-S-18.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 26P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 26P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 26P, 18; Connector To Connector Samtec - 84P1730 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 26P, 18; Connector To Connector Samtec
84P1730
Cable Assy, Idc Rcpt-Free End, 26P, 18; Connector To Connector Samtec 84P1730
CABLE ASSY, IDC RCPT-FREE END, 26P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 26P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P1730
Product Name Cable Assy, Idc Rcpt-Free End, 26P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 60030A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details