Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies TCSD-13-D-18.00-01-N

Description
2MM DOUBLE ROW FEMALE IDC ASSEMB
Datasheet
Description
2MM DOUBLE ROW FEMALE IDC ASSEMB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - TCSD-13-D-18.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-13-D-18.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-13-D-18.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSEMB

2MM DOUBLE ROW FEMALE IDC ASSEMB

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 18; Connector To Connector Samtec - 84P1523 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 18; Connector To Connector Samtec
84P1523
Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 18; Connector To Connector Samtec 84P1523
CABLE ASSY, IDC RCPT-IDC RCPT, 26P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 26P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-13-D-18.00-01-N 84P1523
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 18; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6091A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
6+6 Pos. Male DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC21268M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details