Samtec Inc. Cable Assemblies TCSD-13-D-06.00-01-F-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-13-D-06.00-01-F-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-13-D-06.00-01-F-N
Cable Assemblies TCSD-13-D-06.00-01-F-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 6; Connector Type A Samtec - 45P4410 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 6; Connector Type A Samtec
45P4410
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 6; Connector Type A Samtec 45P4410
CABLE ASSY, IDC RCPT-IDC RCPT, 26POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 26POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-13-D-06.00-01-F-N 45P4410
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 6; Connector Type A Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB 2.0 A Male to Blunt Cut, Black color, 26/20AWG, 16FT Length - 3021029-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
5 suppliers