Samtec Inc. Cable Assembly TCSD-12-D-18.00-01

Description
2MM DOUBLE ROW FEMALE IDC ASSEMB Product overview: TCSD-12-D-18.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-TCSD-12-D-18.00- 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2MM DOUBLE ROW FEMALE IDC ASSEMB Product overview: TCSD-12-D-18.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-TCSD-12-D-18.00- 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MM DOUBLE ROW FEMALE IDC ASSEMB Product overview: TCSD-12-D-18.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-TCSD-12-D-18.00- 01 can be used for catalog matching and distributor lookup.

2MM DOUBLE ROW FEMALE IDC ASSEMB Product overview: TCSD-12-D-18.00-01 from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-TCSD-12-D-18.00-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1132421-TCSD-12-D-18.00-01
Cable Assemblies - Rectangular Cable Assemblies 1132421-TCSD-12-D-18.00-01
Win Source Part Number: 1132421-TCSD-12-D-18 .00-01 Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ TCSD Number of Positions: 24 Color: Gray, Ribbon Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 1.50' (457.20mm) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.079" (2.00mm) Pitch - Cable: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: TCSD-12

Win Source Part Number: 1132421-TCSD-12-D-18.00-01
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ TCSD
Number of Positions: 24
Color: Gray, Ribbon
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 1.50' (457.20mm)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.079" (2.00mm)
Pitch - Cable: 0.039" (1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: TCSD-12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 450-TCSD-12-D-18.00-01 1132421-TCSD-12-D-18.00-01
Product Name Cable Assembly Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Splash Proof Cable Assembly - 60033A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 400mm, no Latches - G125-MC22605L0-0400F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details