2.00 mm IDC Ribbon Cable Assem Skt
CABLE ASSY, IDC RCPT-FREE END, 20P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position
CORD ASSY, 20P IDC RCPT-FREE END/304.8MM ROHS COMPLIANT: YES
CABLE ASSEM 2MM 20PS SGL END 12"
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TCSD-10-S-12.00-01-N | 12P0215 | 30AJ8123 | TCSD-10-S-12.00-01-N |
| Product Name | Cable Assemblies | Cable Assy, Idc Rcpt-Free End, 20P, 12; Connector To Connector Samtec | Cord Assy, 20P Idc Rcpt-Free End/304.8Mm Rohs Compliant Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) |