Samtec Inc. Cable Assemblies TCSD-08-D-20.00-01-N-SR

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-08-D-20.00-01-N-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-08-D-20.00-01-N-SR
Cable Assemblies TCSD-08-D-20.00-01-N-SR
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec - 10W2480 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec
10W2480
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec 10W2480
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-08-D-20.00-01-N-SR 10W2480
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Latches - G125-MC15068L4-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length - 3021101-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details