Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAMTEC INC.
TCSD-08-D-18.00-01 -- CABLE ASSEMBLIES
Samtec Inc.
Cable Assemblies
TCSD-08-D-18.00-01
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-08-D-18.00-01
Cable Assemblies
TCSD-08-D-18.00-01
IDC Socket Cable Assemblies, 2.00mm Pitc
IDC Socket Cable Assemblies, 2.00mm Pitc
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Cable Assemblies
Product Number
TCSD-08-D-18.00-01
Product Name
Cable Assemblies
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Rego Electronics Inc.
I/O Cable Assemblies
RG3109
Specs
Application
Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding
No Shielding
Connector Type
DB68; Half Pitch D SUB 68
View Details
Qualtek Electronics Corp.
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 1M Length
3023001-01M
Specs
Application
Computer
Product Type
USB
Cable Length
3.28 ft (10 dm)
View Details
5
suppliers
TE Connectivity
Twisted Pair Cable
032179-000
Specs
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2
suppliers
AgozTech LLC
Zebra TC77 Scanner In-Vehicle Charger by AGOZ
CC80_ZBR-TC77-GBSC
View Details