Samtec Inc. Cable Assemblies TCSD-08-D-15.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-08-D-15.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-08-D-15.00-01-N
Cable Assemblies TCSD-08-D-15.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 15; Connector To Connector Samtec - 83P9054 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 15; Connector To Connector Samtec
83P9054
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 15; Connector To Connector Samtec 83P9054
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-08-D-15.00-01-N 83P9054
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details