Samtec Inc. Cable Assemblies TCSD-08-D-07.00-01

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-08-D-07.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-08-D-07.00-01
Cable Assemblies TCSD-08-D-07.00-01
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number TCSD-08-D-07.00-01
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details