Samtec Inc. Cable Assemblies TCSD-07-S-20.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-07-S-20.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-07-S-20.00-01-N
Cable Assemblies TCSD-07-S-20.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Free End, 14P, 20; Connector To Connector Samtec - 10W2290 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 14P, 20; Connector To Connector Samtec
10W2290
Cable Assy, Idc Rcpt-Free End, 14P, 20; Connector To Connector Samtec 10W2290
CABLE ASSY, IDC RCPT-FREE END, 14P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 14P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-07-S-20.00-01-N 10W2290
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Free End, 14P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6026A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC20668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details