Samtec Inc. Cable Assemblies TCSD-07-S-05.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-07-S-05.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-07-S-05.00-01-N
Cable Assemblies TCSD-07-S-05.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec - 10W2251 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec
10W2251
Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec 10W2251
CABLE ASSY, IDC RCPT-FREE END, 14POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 14POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:14Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-07-S-05.00-01-N 10W2251
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Free End, 14Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6811A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details