Samtec Inc. Cable Assemblies TCSD-07-D-06.00-01-F-N-SR

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-07-D-06.00-01-F-N-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 6; Connector Type A Samtec - 24W0647 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 6; Connector Type A Samtec
24W0647
Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 6; Connector Type A Samtec 24W0647
CABLE ASSY, IDC RCPT-IDC RCPT, 14POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-07-D-06.00-01-F-N-SR 24W0647
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 6; Connector Type A Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details