Samtec Inc. Cable Assemblies TCSD-06-D-07.00-01-N-R

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 12 positions and a cable length of 7 inches (177.8 mm). It is designed with a 2 mm connector pitch and a 1 mm cable pitch, making it suitable for various applications requiring compact connections. The assembly is RoHS compliant, ensuring it meets environmental standards. The cable utilizes 28 AWG stranded copper wire with a tinned finish, providing durability and reliability. It operates effectively within a temperature range of -40°C to +105°C and has a current rating of 2.8 A per pin. The assembly is compatible with multiple connector types, including TMM, TMMH, and STMM, among others.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 12 positions and a cable length of 7 inches (177.8 mm). It is designed with a 2 mm connector pitch and a 1 mm cable pitch, making it suitable for various applications requiring compact connections. The assembly is RoHS compliant, ensuring it meets environmental standards. The cable utilizes 28 AWG stranded copper wire with a tinned finish, providing durability and reliability. It operates effectively within a temperature range of -40°C to +105°C and has a current rating of 2.8 A per pin. The assembly is compatible with multiple connector types, including TMM, TMMH, and STMM, among others.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-06-D-07.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-06-D-07.00-01-N-R
Cable Assemblies TCSD-06-D-07.00-01-N-R
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 7; Connector Type A Samtec - 24W0397 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 7; Connector Type A Samtec
24W0397
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 7; Connector Type A Samtec 24W0397
CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-06-D-07.00-01-N-R 24W0397
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 7; Connector Type A Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 109177-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details