Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec TCSD-05-D-04.00-01-N-SR

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec - 23W9900 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec
23W9900
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec 23W9900
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23W9900
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Standard and Mini Alligator Clips - 1029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details