Samtec Inc. Cable Assemblies TCSD-05-D-02.00-01-N-R

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-05-D-02.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-05-D-02.00-01-N-R
Cable Assemblies TCSD-05-D-02.00-01-N-R
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec - 83P7436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec
83P7436
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec 83P7436
CABLE ASSY, IDC RCPT-RCPT, 10POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 10POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCSD-05-D-02.00-01-N-R - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-05-D-02.00-01-N-R
Cable Assemblies - Rectangular Cable Assemblies TCSD-05-D-02.00-01-N-R
2MM DOUBLE ROW FEMALE IDC ASSEMB

2MM DOUBLE ROW FEMALE IDC ASSEMB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCSD-05-D-02.00-01-N-R 83P7436 TCSD-05-D-02.00-01-N-R
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.1667 ft (0.5080 dm) 0.1670 ft (0.5090 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11205L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-512006-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details