Samtec Inc. Cable Assy, Idc Plug-Rcpt, 50Pos, 18; Connector To Connector Samtec TCMD-25-T-18.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 50POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 50POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 50Pos, 18; Connector To Connector Samtec - 83P7043 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 50Pos, 18; Connector To Connector Samtec
83P7043
Cable Assy, Idc Plug-Rcpt, 50Pos, 18; Connector To Connector Samtec 83P7043
CABLE ASSY, IDC PLUG-RCPT, 50POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 50POS, 18"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P7043
Product Name Cable Assy, Idc Plug-Rcpt, 50Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-SM12G8-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details