Interpower White PVC Single Wire 56010140

Description
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 1 Cond. Color Code: White N.A. Cable Type: See Remarks Cable Color: White Approx. Outer Diameter: 4.0mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.
Request a Quote
Description
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 1 Cond. Color Code: White N.A. Cable Type: See Remarks Cable Color: White Approx. Outer Diameter: 4.0mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
White PVC Single Wire - 56010140 - Interpower
Oskaloosa, IA, United States
White PVC Single Wire
56010140
White PVC Single Wire 56010140
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 1 Cond. Color Code: White N.A. Cable Type: See Remarks Cable Color: White Approx. Outer Diameter: 4.0mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.

N.A. Voltage Rating: See Remarks

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: VW-1

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 12 AWG

Number of Conductors: 1

Cond. Color Code: White

N.A. Cable Type: See Remarks

Cable Color: White

Approx. Outer Diameter: 4.0mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.

Buy Now

Technical Specifications

  Interpower
Product Category Cable Assemblies
Product Number 56010140
Product Name White PVC Single Wire
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details