Samtec Inc. Cable Assy, Idc Plug-Free End, 50Pos, 3; Connector To Connector Samtec TCMD-25-S-03.00-01

Description
CABLE ASSY, IDC PLUG-FREE END, 50POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-FREE END, 50POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Free End, 50Pos, 3; Connector To Connector Samtec - 83P6888 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 50Pos, 3; Connector To Connector Samtec
83P6888
Cable Assy, Idc Plug-Free End, 50Pos, 3; Connector To Connector Samtec 83P6888
CABLE ASSY, IDC PLUG-FREE END, 50POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 50POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6888
Product Name Cable Assy, Idc Plug-Free End, 50Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6381A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details