Samtec Inc. Cable Assy, Idc Plug-Plug, 50Pos, 10; Connector To Connector Samtec TCMD-25-D-10.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 50POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 50Pos, 10; Connector To Connector Samtec - 83P6850 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 50Pos, 10; Connector To Connector Samtec
83P6850
Cable Assy, Idc Plug-Plug, 50Pos, 10; Connector To Connector Samtec 83P6850
CABLE ASSY, IDC PLUG-PLUG, 50POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 50POS, 10"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:50Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6850
Product Name Cable Assy, Idc Plug-Plug, 50Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details