Samtec Inc. Cable Assy, Idc Plug-Plug, 44Pos, 14; Connector To Connector Samtec TCMD-22-D-14.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 44POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 44Pos, 14; Connector To Connector Samtec - 83P6570 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 44Pos, 14; Connector To Connector Samtec
83P6570
Cable Assy, Idc Plug-Plug, 44Pos, 14; Connector To Connector Samtec 83P6570
CABLE ASSY, IDC PLUG-PLUG, 44POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 44POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:44Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6570
Product Name Cable Assy, Idc Plug-Plug, 44Pos, 14; Connector To Connector Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q262-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details