Samtec Inc. Cable Assy, Idc Plug-Rcpt, 40Pos, 3; Connector To Connector Samtec TCMD-20-T-03.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 40POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 40POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 40Pos, 3; Connector To Connector Samtec - 83P6345 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 40Pos, 3; Connector To Connector Samtec
83P6345
Cable Assy, Idc Plug-Rcpt, 40Pos, 3; Connector To Connector Samtec 83P6345
CABLE ASSY, IDC PLUG-RCPT, 40POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 40POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6345
Product Name Cable Assy, Idc Plug-Rcpt, 40Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-24 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details