Maury Microwave Stability Cables SP-SMA-MM-24

Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Description
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

StabilityPlus™ SP-SMA cable assemblies are phase-stable and amplitude-stable microwave/RF cable assemblies designed for VNA, bench-top, and ATE applications, featuring color-coded connectors to prevent improper mating. The SP-SMA variant supports up to 26.5 GHz with typical phase stability of ±2° and amplitude stability of ±0.02 dB under flexure. It has a nominal impedance of 50 ‰, typical VSWR of 1.10:1, and insertion loss of 0.55 dB/ft. The cable has a maximum outer diameter of 0.41 oz/ft, minimum static bend radius of 1.0 in, and flex life exceeding 10,000 cycles. Connectors support over 5,000 mating cycles, with a temperature range of −55°C to 105°C and RoHS/REACH compliance.

Datasheet Summary
Powered by GS/AI

StabilityPlus™ SP-SMA cable assemblies are phase-stable and amplitude-stable microwave/RF cable assemblies designed for VNA, bench-top, and ATE applications, featuring color-coded connectors to prevent improper mating. The SP-SMA variant supports up to 26.5 GHz with typical phase stability of ±2° and amplitude stability of ±0.02 dB under flexure. It has a nominal impedance of 50 ‰, typical VSWR of 1.10:1, and insertion loss of 0.55 dB/ft. The cable has a maximum outer diameter of 0.41 oz/ft, minimum static bend radius of 1.0 in, and flex life exceeding 10,000 cycles. Connectors support over 5,000 mating cycles, with a temperature range of −55°C to 105°C and RoHS/REACH compliance.

Suppliers

Company
Product
Description
Supplier Links
Stability Cables - SP-SMA-MM-24 - Maury Microwave
Ontario, CA, United States
Stability Cables
SP-SMA-MM-24
Stability Cables SP-SMA-MM-24
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Cable Assemblies
Product Number SP-SMA-MM-24
Product Name Stability Cables
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Stability Cables - SP-35-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Stability Cables - SW-24-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Stability Cables - SF-24-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details