Samtec Inc. Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec TCMD-20-D-08.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 40POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 40POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec - 83P6250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec
83P6250
Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec 83P6250
CABLE ASSY, IDC PLUG-PLUG, 40POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 40POS, 8"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:40Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P6250
Product Name Cable Assy, Idc Plug-Plug, 40Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023240 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 081399-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers