Samtec Inc. Cable Assy, Idc Plug-Plug, 34Pos, 3; Connector To Connector Samtec TCMD-17-D-03.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 34POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 34Pos, 3; Connector To Connector Samtec - 83P5979 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 34Pos, 3; Connector To Connector Samtec
83P5979
Cable Assy, Idc Plug-Plug, 34Pos, 3; Connector To Connector Samtec 83P5979
CABLE ASSY, IDC PLUG-PLUG, 34POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 34POS, 3"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:34Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5979
Product Name Cable Assy, Idc Plug-Plug, 34Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers