Interpower White PVC Single Wire 55010920

Description
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 1 Cond. Color Code: White N.A. Cable Type: See Remarks Cable Color: White Cable Standard: UL 1063 Approx. Outer Diameter: 2.8mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.
Request a Quote
Description
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 1 Cond. Color Code: White N.A. Cable Type: See Remarks Cable Color: White Cable Standard: UL 1063 Approx. Outer Diameter: 2.8mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
White PVC Single Wire - 55010920 - Interpower
Oskaloosa, IA, United States
White PVC Single Wire
55010920
White PVC Single Wire 55010920
N.A. Voltage Rating: See Remarks N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: VW-1 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 1 Cond. Color Code: White N.A. Cable Type: See Remarks Cable Color: White Cable Standard: UL 1063 Approx. Outer Diameter: 2.8mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.

N.A. Voltage Rating: See Remarks

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: VW-1

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 1

Cond. Color Code: White

N.A. Cable Type: See Remarks

Cable Color: White

Cable Standard: UL 1063

Approx. Outer Diameter: 2.8mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: UL Types: MTW, BC-5W2, THHW, AWM 1011/1015/ 1230/1335 600V or AWM 1032 1000V; CSA Types: TEW, AWM T A/B 600V. Moisture Resistant.

Buy Now

Technical Specifications

  Interpower
Product Category Cable Assemblies
Product Number 55010920
Product Name White PVC Single Wire
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details