Samtec Inc. Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec TCMD-15-D-06.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 30POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 30POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec - 12P0160 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec
12P0160
Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec 12P0160
CABLE ASSY, IDC PLUG-PLUG, 30POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 30POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:30Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12P0160
Product Name Cable Assy, Idc Plug-Plug, 30Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details